Welwyn Components, Ltd. Res, 750R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-750RMT1

Description
RES, 750R, 20%, 1.5W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 20%, 1.5W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH2262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH2262
Res, 750R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH2262
RES, 750R, 20%, 1.5W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750R, 20%, 1.5W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4831
Res, 750R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4831
RES, 750R, 20%, 1.5W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750R, 20%, 1.5W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2262
Product Name Res, 750R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details