Welwyn Components, Ltd. Res, 71R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-71R5KT1

Description
RES, 71R5, 10%, 1.5W, 2512, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 71R5, 10%, 1.5W, 2512, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7336
Res, 71R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7336
RES, 71R5, 10%, 1.5W, 2512, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71R5, 10%, 1.5W, 2512, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0672
Res, 71R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0672
RES, 71R5, 10%, 1.5W, 2512, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71R5, 10%, 1.5W, 2512, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7336
Product Name Res, 71R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details