Welwyn Components, Ltd. Res, 6R04, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-6R04KT18

Description
RES, 6R04, 10%, 1.5W, 2512, THICK FILM; Resistance:6.04ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6R04, 10%, 1.5W, 2512, THICK FILM; Resistance:6.04ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R04, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R04, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9560
Res, 6R04, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9560
RES, 6R04, 10%, 1.5W, 2512, THICK FILM; Resistance:6.04ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R04, 10%, 1.5W, 2512, THICK FILM; Resistance:6.04ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R04, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R04, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3878
Res, 6R04, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3878
RES, 6R04, 10%, 1.5W, 2512, THICK FILM; Resistance:6.04ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R04, 10%, 1.5W, 2512, THICK FILM; Resistance:6.04ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9560
Product Name Res, 6R04, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers