Welwyn Components, Ltd. Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-68RKT1

Description
RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4594
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4594
RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7315
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7315
RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4594
Product Name Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details