Welwyn Components, Ltd. Res, 66R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-66R5JT18

Description
RES, 66R5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 66R5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7169
Res, 66R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7169
RES, 66R5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7170
Res, 66R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7170
RES, 66R5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7169
Product Name Res, 66R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details