Welwyn Components, Ltd. Res, 649K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-649KKT18

Description
RES, 649K, 10%, 1.5W, 2512, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 649K, 10%, 1.5W, 2512, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2123
Res, 649K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2123
RES, 649K, 10%, 1.5W, 2512, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 649K, 10%, 1.5W, 2512, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7309
Res, 649K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7309
RES, 649K, 10%, 1.5W, 2512, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 649K, 10%, 1.5W, 2512, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2123
Product Name Res, 649K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 649000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details