Welwyn Components, Ltd. Res, 59R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-59RKT1

Description
RES, 59R, 10%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 59R, 10%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7265
Res, 59R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7265
RES, 59R, 10%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59R, 10%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4771
Res, 59R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4771
RES, 59R, 10%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59R, 10%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7265
Product Name Res, 59R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details