Welwyn Components, Ltd. Res, 59R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-59RJT1

Description
RES, 59R, 5%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 59R, 5%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1365
Res, 59R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1365
RES, 59R, 5%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59R, 5%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7119
Res, 59R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7119
RES, 59R, 5%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59R, 5%, 1.5W, 2512, THICK FILM; Resistance:59ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1365
Product Name Res, 59R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details