RES, 57K6, 5%, 1.5W, 2512, THICK FILM; Resistance:57.6kohm;
RES, 57K6, 5%, 1.5W, 2512, THICK FILM; Resistance:57.6kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH2191 |
| Product Name | Res, 57K6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 57600 ohms |