Welwyn Components, Ltd. Res, 56R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-56RKT1

Description
RES, 56R, 10%, 1.5W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 10%, 1.5W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7260
Res, 56R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7260
RES, 56R, 10%, 1.5W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56R, 10%, 1.5W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4757
Res, 56R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4757
RES, 56R, 10%, 1.5W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56R, 10%, 1.5W, 2512, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7260
Product Name Res, 56R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details