Welwyn Components, Ltd. Res, 562K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-562KKT18

Description
RES, 562K, 10%, 1.5W, 2512, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 562K, 10%, 1.5W, 2512, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 562K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2083
Res, 562K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2083
RES, 562K, 10%, 1.5W, 2512, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 562K, 10%, 1.5W, 2512, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 562K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9552
Res, 562K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9552
RES, 562K, 10%, 1.5W, 2512, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 562K, 10%, 1.5W, 2512, THICK FILM; Resistance:562kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2083
Product Name Res, 562K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 562000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details