Welwyn Components, Ltd. Res, 53R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-53R6MT18

Description
RES, 53R6, 20%, 1.5W, 2512, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 53R6, 20%, 1.5W, 2512, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH7098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH7098
Res, 53R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH7098
RES, 53R6, 20%, 1.5W, 2512, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53R6, 20%, 1.5W, 2512, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4751
Res, 53R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4751
RES, 53R6, 20%, 1.5W, 2512, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53R6, 20%, 1.5W, 2512, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7098
Product Name Res, 53R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details