Welwyn Components, Ltd. Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-4R7JT1

Description
RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9473
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9473
RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4674
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4674
RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9473
Product Name Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details