Welwyn Components, Ltd. Res, 4R64, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-4R64KT1

Description
RES, 4R64, 10%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R64, 10%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R64, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH5528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH5528
Res, 4R64, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH5528
RES, 4R64, 10%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 10%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R64, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9463
Res, 4R64, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9463
RES, 4R64, 10%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 10%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5528
Product Name Res, 4R64, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details