Welwyn Components, Ltd. Res, 4K99, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-4K99MT18

Description
RES, 4K99, 20%, 1.5W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 20%, 1.5W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1984
Res, 4K99, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1984
RES, 4K99, 20%, 1.5W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 20%, 1.5W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1983
Res, 4K99, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1983
RES, 4K99, 20%, 1.5W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 20%, 1.5W, 2512, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1984
Product Name Res, 4K99, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details