Welwyn Components, Ltd. Res, 487R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-487RJT18

Description
RES, 487R, 5%, 1.5W, 2512, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 487R, 5%, 1.5W, 2512, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 487R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9599
Res, 487R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9599
RES, 487R, 5%, 1.5W, 2512, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487R, 5%, 1.5W, 2512, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2034
Res, 487R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2034
RES, 487R, 5%, 1.5W, 2512, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487R, 5%, 1.5W, 2512, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9599
Product Name Res, 487R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers