The Res, 44R2, 5%, 1.5W, 2512, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 44.2 ohms with a tolerance of ±5%. The power rating is 1.5 watts, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is also sulfur resistant and complies with RoHS standards. The device can withstand a maximum operating temperature of 155°C and is capable of handling overload conditions of up to 6.25 times its rated power for short durations. The wrap-around terminations ensure reliable solderability and leach resistance, making it compatible with standard soldering processes. The resistor is supplied on 12 mm carrier tape for automated handling.
RES, 44R2, 5%, 1.5W, 2512, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 44R2, 5%, 1.5W, 2512, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH9699 |
| Product Name | Res, 44R2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 44.2 ohms |