Welwyn Components, Ltd. Res, 37K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-37K4KT1

Description
RES, 37K4, 10%, 1.5W, 2512, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 10%, 1.5W, 2512, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4403
Res, 37K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4403
RES, 37K4, 10%, 1.5W, 2512, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 10%, 1.5W, 2512, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9532
Res, 37K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9532
RES, 37K4, 10%, 1.5W, 2512, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 10%, 1.5W, 2512, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4403
Product Name Res, 37K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details