Welwyn Components, Ltd. Res, 2R74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2R74MT1

Description
RES, 2R74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9515
Res, 2R74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9515
RES, 2R74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6987
Res, 2R74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6987
RES, 2R74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9515
Product Name Res, 2R74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers