Welwyn Components, Ltd. Res, 2R26, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2R26JT18

Description
RES, 2R26, 5%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R26, 5%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R26, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R26, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6982
Res, 2R26, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6982
RES, 2R26, 5%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R26, 5%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R26, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R26, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9504
Res, 2R26, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9504
RES, 2R26, 5%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R26, 5%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6982
Product Name Res, 2R26, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2.26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers