Welwyn Components, Ltd. Res, 2K8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2K8MT1

Description
RES, 2K8, 20%, 1.5W, 2512, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 20%, 1.5W, 2512, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1178
Res, 2K8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1178
RES, 2K8, 20%, 1.5W, 2512, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K8, 20%, 1.5W, 2512, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH2275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH2275
Res, 2K8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH2275
RES, 2K8, 20%, 1.5W, 2512, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K8, 20%, 1.5W, 2512, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1178
Product Name Res, 2K8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details