Welwyn Components, Ltd. Res, 29R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-29R4MT1

Description
RES, 29R4, 20%, 1.5W, 2512, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29R4, 20%, 1.5W, 2512, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH6983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH6983
Res, 29R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH6983
RES, 29R4, 20%, 1.5W, 2512, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29R4, 20%, 1.5W, 2512, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9581
Res, 29R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9581
RES, 29R4, 20%, 1.5W, 2512, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29R4, 20%, 1.5W, 2512, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6983
Product Name Res, 29R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details