Welwyn Components, Ltd. Res, 28K7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-28K7KT1

Description
RES, 28K7, 10%, 1.5W, 2512, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28K7, 10%, 1.5W, 2512, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1899
Res, 28K7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1899
RES, 28K7, 10%, 1.5W, 2512, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 10%, 1.5W, 2512, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4552
Res, 28K7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4552
RES, 28K7, 10%, 1.5W, 2512, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 10%, 1.5W, 2512, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1899
Product Name Res, 28K7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details