Welwyn Components, Ltd. Res, 240K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-240KKT1

Description
RES, 240K, 10%, 1.5W, 2512, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 240K, 10%, 1.5W, 2512, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9311
Res, 240K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9311
RES, 240K, 10%, 1.5W, 2512, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 10%, 1.5W, 2512, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9320
Res, 240K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9320
RES, 240K, 10%, 1.5W, 2512, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 10%, 1.5W, 2512, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9311
Product Name Res, 240K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 240000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers