Welwyn Components, Ltd. Res, 23K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-23K2JT1

Description
RES, 23K2, 5%, 1.5W, 2512, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23K2, 5%, 1.5W, 2512, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9304
Res, 23K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9304
RES, 23K2, 5%, 1.5W, 2512, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K2, 5%, 1.5W, 2512, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9425
Res, 23K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9425
RES, 23K2, 5%, 1.5W, 2512, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K2, 5%, 1.5W, 2512, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9304
Product Name Res, 23K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details