Welwyn Components, Ltd. Res, 22R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-22R6JT1

Description
RES, 22R6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22R6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9289
Res, 22R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9289
RES, 22R6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22R6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0544
Res, 22R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0544
RES, 22R6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22R6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9289
Product Name Res, 22R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details