Welwyn Components, Ltd. Res, 1R18, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1R18MT18

Description
RES, 1R18, 20%, 1.5W, 2512, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R18, 20%, 1.5W, 2512, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R18, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH5344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R18, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH5344
Res, 1R18, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH5344
RES, 1R18, 20%, 1.5W, 2512, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R18, 20%, 1.5W, 2512, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R18, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R18, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1704
Res, 1R18, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1704
RES, 1R18, 20%, 1.5W, 2512, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R18, 20%, 1.5W, 2512, THICK FILM; Resistance:1.18ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5344
Product Name Res, 1R18, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details