Welwyn Components, Ltd. Res, 1K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1K0JT1

Description
RES, 1K, 5%, 1.5W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 5%, 1.5W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6769
Res, 1K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6769
RES, 1K, 5%, 1.5W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K, 5%, 1.5W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6572
Res, 1K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6572
RES, 1K, 5%, 1.5W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K, 5%, 1.5W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6769
Product Name Res, 1K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details