Welwyn Components, Ltd. Res, 19K1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-19K1MT1

Description
RES, 19K1, 20%, 1.5W, 2512, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19K1, 20%, 1.5W, 2512, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9225
Res, 19K1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9225
RES, 19K1, 20%, 1.5W, 2512, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 20%, 1.5W, 2512, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1858
Res, 19K1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1858
RES, 19K1, 20%, 1.5W, 2512, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 20%, 1.5W, 2512, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9225
Product Name Res, 19K1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details