Welwyn Components, Ltd. Res, 16K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-16K9JT1

Description
RES, 16K9, 5%, 1.5W, 2512, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 5%, 1.5W, 2512, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6732
Res, 16K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6732
RES, 16K9, 5%, 1.5W, 2512, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 5%, 1.5W, 2512, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1137
Res, 16K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1137
RES, 16K9, 5%, 1.5W, 2512, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 5%, 1.5W, 2512, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6732
Product Name Res, 16K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers