Welwyn Components, Ltd. Res, 160K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-160KMT1

Description
RES, 160K, 20%, 1.5W, 2512, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 160K, 20%, 1.5W, 2512, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9348
Res, 160K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9348
RES, 160K, 20%, 1.5W, 2512, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160K, 20%, 1.5W, 2512, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0512
Res, 160K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0512
RES, 160K, 20%, 1.5W, 2512, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160K, 20%, 1.5W, 2512, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9348
Product Name Res, 160K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details