The Res, 15R8, 10%, 1.5W, 2512, Thick Film resistor is a high pulse double-sided chip resistor designed for robust performance in various applications. It features a resistance value of 15.8 ohms with a tolerance of ±10%. The power rating is 1.5 watts, making it suitable for applications requiring moderate power handling. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring durability and reliability. The device is rated for operation in temperatures ranging from -55°C to +155°C and has a dielectric withstand voltage of 500V. It is also resistant to sulphur-bearing gases, enhancing its reliability in harsh environments. The wrap-around terminations provide excellent solderability and leach resistance, allowing for efficient mounting on printed circuit boards. The resistor is compliant with RoHS standards, ensuring it meets environmental regulations. Overall, this resistor is well-suited for applications that demand high reliability and performance under varying conditions.
RES, 15R8, 10%, 1.5W, 2512, THICK FILM; Resistance:15.8ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 15R8, 10%, 1.5W, 2512, THICK FILM; Resistance:15.8ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AH1131 |
| Product Name | Res, 15R8, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 15.8 ohms |