Welwyn Components, Ltd. Res, 13K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-13K7JT1

Description
RES, 13K7, 5%, 1.5W, 2512, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13K7, 5%, 1.5W, 2512, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4391
Res, 13K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4391
RES, 13K7, 5%, 1.5W, 2512, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K7, 5%, 1.5W, 2512, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9165
Res, 13K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9165
RES, 13K7, 5%, 1.5W, 2512, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K7, 5%, 1.5W, 2512, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4391
Product Name Res, 13K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details