Welwyn Components, Ltd. Res, 121R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-121RMT18

Description
RES, 121R, 20%, 1.5W, 2512, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 121R, 20%, 1.5W, 2512, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9413
Res, 121R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9413
RES, 121R, 20%, 1.5W, 2512, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 121R, 20%, 1.5W, 2512, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6883
Res, 121R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6883
RES, 121R, 20%, 1.5W, 2512, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 121R, 20%, 1.5W, 2512, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9413
Product Name Res, 121R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details