Welwyn Components, Ltd. Res, 10R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-10R2MT1

Description
RES, 10R2, 20%, 1.5W, 2512, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10R2, 20%, 1.5W, 2512, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6640
Res, 10R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6640
RES, 10R2, 20%, 1.5W, 2512, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R2, 20%, 1.5W, 2512, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4348
Res, 10R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4348
RES, 10R2, 20%, 1.5W, 2512, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R2, 20%, 1.5W, 2512, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6640
Product Name Res, 10R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details