The Res, 102K, 20%, 1.5W, 2512, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 102 kΩ with a tolerance of ±20% and a power rating of 1.5W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The wrap-around terminations ensure reliable solderability and leach resistance, allowing for immersion in solder baths at high temperatures. This component operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards. The resistor is packaged on 12 mm carrier tape, making it convenient for automated assembly processes.
RES, 102K, 20%, 1.5W, 2512, THICK FILM; Resistance:102kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 102K, 20%, 1.5W, 2512, THICK FILM; Resistance:102kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH4352 |
| Product Name | Res, 102K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 102000 ohms |