Welwyn Components, Ltd. Res, 100R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-100RKT18

Description
RES, 100R, 10%, 1.5W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 10%, 1.5W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3633
Res, 100R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3633
RES, 100R, 10%, 1.5W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 10%, 1.5W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4350
Res, 100R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4350
RES, 100R, 10%, 1.5W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 10%, 1.5W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3633
Product Name Res, 100R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details