Welwyn Components, Ltd. Res, 8R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-8R2KT3

Description
RES, 8R2, 10%, 0.75W, 2010, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8R2, 10%, 0.75W, 2010, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3981
Res, 8R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3981
RES, 8R2, 10%, 0.75W, 2010, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R2, 10%, 0.75W, 2010, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6711
Res, 8R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6711
RES, 8R2, 10%, 0.75W, 2010, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R2, 10%, 0.75W, 2010, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3981
Product Name Res, 8R2, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers