Welwyn Components, Ltd. Res, 86K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-86K6KT1

Description
RES, 86K6, 10%, 0.75W, 2010, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 86K6, 10%, 0.75W, 2010, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 86K6, 10%, 0.75W, 2010, Thick Film resistor is a high pulse double-sided chip resistor from the HDSC series, designed for applications requiring robust performance. It features a resistance value of 86.6 kΩ with a tolerance of ±10% and a power rating of 0.75W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing excellent pulse withstand performance and enhanced working voltage capabilities. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering techniques, and its wrap-around terminations ensure reliable electrical contact. The resistor can withstand a maximum operating temperature of 155°C and is resistant to typical industrial cleaning solvents. Additionally, it complies with RoHS standards, making it suitable for environmentally conscious designs. Engineers considering this resistor should note its performance characteristics, including a derating from rated power at elevated temperatures and its ability to handle overload conditions. The product is supplied on 12 mm carrier tape, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 86K6, 10%, 0.75W, 2010, Thick Film resistor is a high pulse double-sided chip resistor from the HDSC series, designed for applications requiring robust performance. It features a resistance value of 86.6 kΩ with a tolerance of ±10% and a power rating of 0.75W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing excellent pulse withstand performance and enhanced working voltage capabilities. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering techniques, and its wrap-around terminations ensure reliable electrical contact. The resistor can withstand a maximum operating temperature of 155°C and is resistant to typical industrial cleaning solvents. Additionally, it complies with RoHS standards, making it suitable for environmentally conscious designs. Engineers considering this resistor should note its performance characteristics, including a derating from rated power at elevated temperatures and its ability to handle overload conditions. The product is supplied on 12 mm carrier tape, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 86K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH9041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH9041
Res, 86K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH9041
RES, 86K6, 10%, 0.75W, 2010, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86K6, 10%, 0.75W, 2010, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3578
Res, 86K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3578
RES, 86K6, 10%, 0.75W, 2010, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86K6, 10%, 0.75W, 2010, THICK FILM; Resistance:86.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9041
Product Name Res, 86K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers