Welwyn Components, Ltd. Res, 732R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-732RKT3

Description
RES, 732R, 10%, 0.75W, 2010, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 732R, 10%, 0.75W, 2010, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3548
Res, 732R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3548
RES, 732R, 10%, 0.75W, 2010, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 10%, 0.75W, 2010, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6775
Res, 732R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6775
RES, 732R, 10%, 0.75W, 2010, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 10%, 0.75W, 2010, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3548
Product Name Res, 732R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details