Welwyn Components, Ltd. Res, 68K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-68KMT3

Description
RES, 68K, 20%, 0.75W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 20%, 0.75W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3944
Res, 68K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3944
RES, 68K, 20%, 0.75W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68K, 20%, 0.75W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6662
Res, 68K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6662
RES, 68K, 20%, 0.75W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68K, 20%, 0.75W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3944
Product Name Res, 68K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers