Welwyn Components, Ltd. Res, 66K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-66K5JT3

Description
RES, 66K5, 5%, 0.75W, 2010, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 5%, 0.75W, 2010, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6493
Res, 66K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6493
RES, 66K5, 5%, 0.75W, 2010, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66K5, 5%, 0.75W, 2010, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0963
Res, 66K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0963
RES, 66K5, 5%, 0.75W, 2010, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66K5, 5%, 0.75W, 2010, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6493
Product Name Res, 66K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers