The Res, 61K9, 5%, 0.75W, 2010, Thick Film resistor is a high pulse double-sided chip resistor designed for robust performance in various applications. It features a resistance value of 61.9 kΩ with a tolerance of ±5%, and a power rating of 750 mW. The resistor is constructed using thick film technology on a 96% alumina substrate, ensuring durability and reliability. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances, and can be soldered using reflow or wave soldering methods. The device can withstand a maximum operating temperature of 155°C and is resistant to sulphur-bearing gases, making it suitable for demanding environments. The resistor is RoHS compliant and features wrap-around terminations that enhance solderability and leach resistance.
RES, 61K9, 5%, 0.75W, 2010, THICK FILM; Resistance:61.9kohm;
RES, 61K9, 5%, 0.75W, 2010, THICK FILM; Resistance:61.9kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH3922 |
| Product Name | Res, 61K9, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 61900 ohms |