Welwyn Components, Ltd. Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-57K6MT3

Description
RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3505
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3505
RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6747
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6747
RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3505
Product Name Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers