Welwyn Components, Ltd. Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-57K6MT1

Description
RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH9142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH9142
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH9142
RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9082
Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9082
RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 20%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9142
Product Name Res, 57K6, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details