Welwyn Components, Ltd. Res, 57K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-57K6KT1

Description
RES, 57K6, 10%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 10%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH8926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH8926
Res, 57K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH8926
RES, 57K6, 10%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 10%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4140
Res, 57K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4140
RES, 57K6, 10%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 10%, 0.75W, 2010, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8926
Product Name Res, 57K6, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers