Welwyn Components, Ltd. Res, 4K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-4K7KT3

Description
RES, 4K7, 10%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 10%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3819
Res, 4K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3819
RES, 4K7, 10%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 10%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4035
Res, 4K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4035
RES, 4K7, 10%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 10%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3819
Product Name Res, 4K7, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers