Welwyn Components, Ltd. Res, 44K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-44K2JT3

Description
RES, 44K2, 5%, 0.75W, 2010, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44K2, 5%, 0.75W, 2010, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8821
Res, 44K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8821
RES, 44K2, 5%, 0.75W, 2010, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 5%, 0.75W, 2010, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH9073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH9073
Res, 44K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH9073
RES, 44K2, 5%, 0.75W, 2010, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 5%, 0.75W, 2010, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8821
Product Name Res, 44K2, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details