Welwyn Components, Ltd. Res, 432K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-432KKT1

Description
RES, 432K, 10%, 0.75W, 2010, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 432K, 10%, 0.75W, 2010, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 432K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1465
Res, 432K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1465
RES, 432K, 10%, 0.75W, 2010, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 432K, 10%, 0.75W, 2010, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 432K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH9070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH9070
Res, 432K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH9070
RES, 432K, 10%, 0.75W, 2010, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 432K, 10%, 0.75W, 2010, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1465
Product Name Res, 432K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 432000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details