Welwyn Components, Ltd. Res, 412K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-412KKT3

Description
RES, 412K, 10%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 412K, 10%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH9054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH9054
Res, 412K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH9054
RES, 412K, 10%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 412K, 10%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH8990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH8990
Res, 412K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH8990
RES, 412K, 10%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 412K, 10%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9054
Product Name Res, 412K, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 412000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers